EN
  • EN
  • DE

W2F15C4738AT1A

Part No W2F15C4738AT1A
Manufacturer AVX Corporation
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 0.047UF 50V 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.047μF
Tolerance -20%, +50%
Voltage Rating 50V
Current 300mA
DC Resistance (DCR) (Max) 600 mOhm
Temperature Range - Operating -55°C to 125°C
Temperature Coefficient X7R
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Height (Max) 0.045" (1.14mm)
Win Source Part Number 051697-W2F15C4738AT1A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W2F15C4738AT1A CAD Model

Description

The W2F15C4738AT1A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for general-purpose applications requiring stable capacitance and reliable performance, typically used for decoupling, bypass, and filtering in electronic circuits.

Applications

  • Decoupling: Provides a stable voltage source for integrated circuits, minimizing voltage fluctuations and noise.
  • Bypass: Filters out unwanted AC signals from DC power lines.
  • Filtering: Used in low-pass, high-pass, and band-pass filters to attenuate specific frequency ranges.
  • Timing Circuits: May be used in timing circuits where a relatively stable capacitance value is required.
  • General Purpose: Suitable for a wide variety of electronic circuits where a reliable capacitor is needed.

Features

  • Capacitance: 0.047 µF (Microfarads)
  • Voltage Rating: 50 V (Volts)
  • Dielectric Material: X7R
  • Temperature Coefficient: X7R (+/-15% capacitance change from -55°C to +125°C)
  • Termination: Standard Tin
  • Case Size: 0805 (2012 Metric)
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • Stable Capacitance: X7R dielectric provides stable capacitance over a wide temperature range, ensuring consistent performance.
  • Reliable Operation: Designed and manufactured by AVX, a reputable capacitor manufacturer.
  • Compact Size: 0805 case size saves valuable board space.
  • Wide Applicability: Suitable for a variety of general-purpose applications.
  • Environmentally Friendly: RoHS compliant.
  • Effective Decoupling: Provides a stable voltage source, reducing noise and improving circuit performance.

Additional Details

The W2F15C4738AT1A is a surface mount device (SMD) and is designed for automated assembly. The X7R dielectric provides a good balance of capacitance stability and cost. It is important to consult the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and ripple current ratings. Proper soldering techniques should be used to ensure reliable electrical and mechanical connections. This capacitor is suitable for applications where a stable capacitance is required over a wide temperature range, but precise capacitance values are not critical. The 0805 package size makes it a good choice for compact electronic devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 200V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 5000PF 500V AXIAL
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 1206
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.033UF 100V 1806
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess