EN
  • EN
  • DE

W2F43A1018AT1A

Part No W2F43A1018AT1A
Manufacturer AVX Corporation
Catalog Feed Through Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 093925-W2F43A1018AT1A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W2F43A1018AT1A CAD Model

Description

The W2F43A1018AT1A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for applications requiring high reliability and a small form factor. It is commonly used for decoupling, bypass, and filtering in various electronic circuits.

Applications

  • Decoupling: Providing local energy storage for integrated circuits to minimize voltage fluctuations and noise.
  • Bypass: Filtering out unwanted AC signals from DC power lines.
  • Filtering: Attenuating specific frequencies in signal processing circuits.
  • Timing Circuits: Can be used in timing circuits where a stable capacitance value is required.
  • General Purpose: Suitable for a wide variety of electronic circuits where a reliable and stable capacitor is needed.

Features

  • Capacitance: 100 pF (Picofarads)
  • Voltage Rating: 25 V (Volts)
  • Dielectric Material: C0G (NP0)
  • Temperature Coefficient: C0G (NP0) (0 +/- 30 ppm/°C)
  • Termination: Standard Tin
  • Case Size: 0603 (1608 Metric)
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • Highly Stable Capacitance: The C0G (NP0) dielectric provides extremely stable capacitance over a wide temperature range, with minimal drift due to temperature, voltage, or frequency changes.
  • Small Size: The 0603 case size allows for use in compact and high-density circuit board designs.
  • Reliable Operation: Manufactured by a reputable company, ensuring reliable performance and long lifespan.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Effective Decoupling: Provides a clean and stable voltage source, reducing noise and improving the performance of sensitive circuits.
  • Precision Timing: Excellent for timing applications where capacitance stability is critical.

Additional Details

The W2F43A1018AT1A is a surface mount capacitor and is designed for automated assembly. The C0G (NP0) dielectric is a Class I ceramic capacitor, characterized by its exceptional stability and low loss. This makes it ideal for applications where precision and stability are paramount. It's essential to consult the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and Q factor. Ensure proper soldering techniques are employed for reliable electrical and mechanical connections. This capacitor is well-suited for high-frequency applications due to its low ESR and ESL.

You May Also Be Interested in

Knowles Syfer
CAP FEEDTHRU 470PF 20% 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 1806
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 47PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 100PF 20% 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.22UF 20% 50V 1806
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 5000PF 500V AXIAL
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.047UF 50V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.2010

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess