EN
  • EN
  • DE

AX6647-25BTA

Part No AX6647-25BTA
Manufacturer axelite
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer axelite
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818243-AX6647-25BTA
Ultra Librarian 3D Model Ultra Librarian AX6647-25BTA CAD Model

Description

The axelite AX6647-25BTA is a microcontroller IC with limited supply and demand status.

  • Manufacturer: axelite
  • Win Source part number: 818243
  • Applications: General-purpose
  • Popularity: Low
  • Supply and Demand Status: Limited

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess