EN
  • EN
  • DE

LS2LK30-900Q88-1RE15

Part No LS2LK30-900Q88-1RE15
Manufacturer Banner Engineering Corporation
Catalog OEM Parts (J - L)
Description LS2LK30-900Q88-1RE15 Ezs TYP2 Latch 30MM X 1200MM (2) 15FT Cbl
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1041078-LS2LK30-900Q88-1RE15
Categories OEM Parts(J-L)
Manufacturer Banner Engineering Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS2LK30-900Q88-1RE15 CAD Model

Description

The LS2LK30-900Q88-1RE15 is a laser sensor manufactured by Banner Engineering Corporation. It is part of the LS2 series of laser sensors, known for their high precision and long-range detection capabilities. This specific model is configured for reliable object detection in demanding industrial environments.

Applications:

  • Automated material handling systems.
  • Parts counting and verification.
  • Robotics and automation.
  • Presence detection in assembly lines.
  • Edge detection in web processing applications.

Features:

  • Laser Technology: Provides accurate and repeatable detection even with challenging target surfaces.
  • Long Sensing Range: Offers a sensing range up to 900mm.
  • Q88 Housing: Robust housing designed to withstand harsh industrial environments.
  • 1RE15 Cable: Integrated cable with a specific connector type for reliable connection.
  • Adjustable Sensitivity: Allows fine-tuning of the sensor for optimal performance with different materials and distances.
  • High Accuracy: Precise detection of small objects and features.

Benefits:

  • Improved Accuracy: Laser technology ensures accurate and repeatable object detection, reducing errors in automated processes.
  • Increased Reliability: Robust housing and reliable connection minimize downtime and maintenance costs.
  • Enhanced Productivity: Fast response time and long sensing range contribute to increased throughput in manufacturing and logistics applications.
  • Easy Integration: Standard connector simplifies installation and integration into existing control systems.
  • Versatile Applications: Suitable for a wide range of industrial applications due to its adjustable sensitivity and robust design.

Additional Details:

The LS2LK30-900Q88-1RE15 laser sensor typically operates on a DC power supply, with a specified voltage range. Its output type is typically a discrete output (e.g., PNP or NPN), which can be directly interfaced with a PLC or other control system. The laser used in the sensor is typically a visible red laser for ease of alignment. It is important to consult the datasheet for specific details regarding the electrical specifications, sensing range, and environmental ratings to ensure proper application and performance. The sensor is designed for use in environments with varying ambient light conditions, and includes features to minimize the effects of ambient light on detection accuracy. Banner Engineering provides comprehensive technical support and documentation to assist with the installation and configuration of the sensor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess