EN
  • EN
  • DE

SLSCR30-600P8

Part No SLSCR30-600P8
Manufacturer Banner Engineering Corporation
Catalog OEM Parts ( S )
Description SLSCR30-600P8 - Banner Engineering SLSCR30-600P8 EZS RCVR 30mmODSx600mm QD PGTL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1010122-SLSCR30-600P8
Categories OEM Parts( S )
Manufacturer Banner Engineering Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLSCR30-600P8 CAD Model

Description

The SLSCR30-600P8 is a safety light screen manufactured by Banner Engineering Corporation. This device is designed to create a safety zone around machinery, protecting personnel from injury by stopping the machine when the light curtain is broken.

Applications

  • Machine Guarding: Protecting operators from dangerous moving parts on machinery.
  • Robotics: Creating safe zones around robotic work cells.
  • Packaging Equipment: Ensuring operator safety around automated packaging lines.
  • Material Handling: Protecting personnel near conveyor systems and other material handling equipment.
  • Assembly Lines: Creating safe work zones on assembly lines.

Features

  • Type 4 Safety Light Screen: Meets the highest safety standards for light screens.
  • Protected Height: 600mm protected area.
  • Point-of-Operation Guarding: Designed to protect operators from hazards at the point of operation.
  • Fast Response Time: Quick response to interruptions ensures prompt machine shutdown.
  • Rugged Housing: Durable construction for industrial environments.

Benefits

  • Enhanced Safety: Protects personnel from injury, reducing workplace accidents.
  • Increased Productivity: Allows for faster machine operation by providing a reliable safety system.
  • Reduced Downtime: Prevents accidents that can lead to machine damage and downtime.
  • Compliance with Safety Standards: Meets relevant safety regulations, avoiding potential fines and legal issues.
  • Easy Integration: Simple wiring and mounting for easy installation into existing systems.

Additional Details

The SLSCR30-600P8 operates by emitting a series of infrared light beams. When an object interrupts these beams, the light screen sends a stop signal to the machine's control system, halting operation. It typically includes a transmitter and receiver unit. Key specifications include sensing range, response time, operating voltage, and environmental ratings. The system also includes self-checking features to ensure proper operation. Installation and setup should be performed by qualified personnel according to the manufacturer's instructions. The resolution of the light screen dictates the smallest object that can be detected; this affects the placement relative to the hazard. Regular maintenance and testing are crucial to ensure the continued effectiveness of the safety system.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess