EN
  • EN
  • DE

WLB92ZC1100ACT-803872

Part No WLB92ZC1100ACT-803872
Manufacturer Banner Engineering Corporation
Catalog Misc Products
Description WLB92 WORK LIGHT BAR; 0-10 V DC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Industrial Lighting - Task Lighting
Mfr Banner Engineering Corporation
Series WLB92
Package Box
Product Status Active
Illumination Color White
Luminous Flux 7150lm
Length 43.31" (1100.0mm)
Profile (W x H) 3.82" x 4.09" (97.0mm x 104.0mm)
Voltage - Supply 100 ~ 277VAC
Features Cascadable, Dimmable
Housing Material Aluminum (Al)
Rated Life 50,000 Hours
Termination Style Cable with Connector
Temperature Range - Operating -40°C ~ 45°C
Ingress Protection IP40
Lens Type Tubular, Diffused
Approval Agency CE, cULus
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1183150-WLB92ZC1100ACT-803872
Ultra Librarian 3D Model Ultra Librarian WLB92ZC1100ACT-803872 CAD Model

Description

The WLB92ZC1100ACT-803872 is an industrial lighting task light designed for use in industrial automation and controls.

  • Series: WLB92
  • Termination Style: Cable with Connector
  • Cascadable: Yes
  • Dimmable: Yes
  • Package: Box
  • Ingress Protection: IP40
  • Length: 43.31 inches (1100.0mm)
  • Housing Material: Aluminum (Al)
  • Luminous Flux: 7150lm
  • Voltage Supply: 100 ~ 277VAC
  • Operating Temperature: -40°C to 45°C
  • Manufacturer: Banner Engineering Corporation
  • Approvals: CE and cULus
  • Rated Life: 50,000 Hours

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess