EN
  • EN
  • DE

AP2111K-ADJTRG1

Part No AP2111K-ADJTRG1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Miscellaneous
Description 600mA CMOS LDO REGULATOR WITH ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer BCD Semiconductor Manufacturing Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817304-AP2111K-ADJTRG1
Ultra Librarian 3D Model Ultra Librarian AP2111K-ADJTRG1 CAD Model

Description

The AP2111K-ADJTRG1 is an adjustable output voltage, low dropout (LDO) linear regulator manufactured by BCD Semiconductor Manufacturing Limited. This regulator is designed to provide a stable and regulated voltage supply for various electronic devices. Its adjustable output capability makes it versatile for a wide range of applications where specific voltage requirements need to be met.

Applications

  • Post regulators for switching power supplies
  • Microcontroller power supplies
  • Portable devices
  • Battery-powered equipment
  • Consumer electronics
  • Industrial control systems

Features

  • Adjustable output voltage
  • Low dropout voltage
  • High output voltage accuracy
  • Overcurrent protection
  • Overtemperature protection
  • Short circuit protection
  • Stable with low ESR ceramic capacitors
  • Small package size

Benefits

  • Adjustable output enables flexibility in voltage selection for diverse applications.
  • Low dropout voltage allows operation with minimal input-output voltage differential, improving efficiency.
  • Protection features enhance system reliability and prevent component damage.
  • Stable operation with ceramic capacitors reduces the need for bulky electrolytic capacitors.
  • Compact package size saves board space.

Additional Details

The AP2111K-ADJTRG1 is typically available in a small surface mount package. The output voltage can be adjusted using external resistors. It features built-in protection mechanisms such as overcurrent and overtemperature protection to safeguard the regulator and the connected load. Refer to the datasheet for specific input voltage range, output current capabilities, and thermal characteristics.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess