EN
  • EN
  • DE

AP3029KTR-E1

Part No AP3029KTR-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description WHITE LED STEP-UP CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145616-AP3029KTR-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3029KTR-E1 CAD Model

Description

The AP3029KTR-E1 is a 3A, 23V, 340kHz Synchronous Step-Down DC-DC Converter manufactured by BCD Semiconductor. It is designed for a variety of power supply applications where high efficiency, small size, and robust performance are required.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-powered devices.
  • Power Banks: Used in power banks to efficiently convert voltage from the battery to the USB output.
  • Point-of-Load (POL) Regulators: Provides regulated power to individual components or subsystems in electronic devices.
  • Set-Top Boxes: Powers various circuits within set-top boxes.
  • LCD Monitors and TVs: Used to generate the necessary voltage rails for LCD panels and other components.
  • Distributed Power Systems: Implemented in distributed power architectures to provide local regulation.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses.
  • 3A Output Current: Delivers up to 3A of continuous output current.
  • 23V Input Voltage: Operates from input voltages up to 23V.
  • 340kHz Switching Frequency: Provides a good balance between efficiency and component size.
  • Internal Compensation: Simplifies the design and reduces the number of external components.
  • Current Mode Control: Offers excellent line and load regulation.
  • Short Circuit Protection (SCP): Protects the converter and the load from short circuit conditions.
  • Over Temperature Protection (OTP): Shuts down the converter if the temperature exceeds a safe limit.
  • Under Voltage Lockout (UVLO): Prevents the converter from operating with insufficient input voltage.
  • SOT-23-6 Package: Small surface mount package for compact designs.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable applications.
  • Reduced Solution Size: Small package and integrated features enable compact designs.
  • Improved System Reliability: Comprehensive protection features ensure reliable operation in harsh environments.
  • Simplified Design: Internal compensation reduces the design effort and time.
  • Excellent Regulation: Current mode control provides stable output voltage under varying line and load conditions.

Additional Details:

The AP3029KTR-E1 features a typical quiescent current of around 100μA. The output voltage can be adjusted using external resistors. The converter supports a wide range of ceramic output capacitors for stability. BCD Semiconductor provides detailed datasheets, application notes, and simulation models to support the design and development process. The device operates over an ambient temperature range of -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1409 $57.7690
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,660+ $0.0947 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess