EN
  • EN
  • DE

AP3608P-E1

Part No AP3608P-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer BCD Semiconductor Manufacturing Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817337-AP3608P-E1
Ultra Librarian 3D Model Ultra Librarian AP3608P-E1 CAD Model

Description

The AP3608P-E1 is a high-efficiency, step-down (buck) DC-DC converter manufactured by BCD Semiconductor Manufacturing Limited. It's designed to efficiently convert a higher voltage to a lower voltage, making it suitable for a variety of power management applications. The device integrates a power MOSFET and operates at a high switching frequency, allowing for small external components.

Applications

  • Portable Devices: Powers portable devices such as smartphones, tablets, and digital cameras.
  • Power Banks: Used in power banks to step down the battery voltage to the required output voltage for charging mobile devices.
  • LED Lighting: Drives LED lighting applications, providing a constant current or voltage to LEDs.
  • Industrial Control Systems: Supplies power to microcontrollers, sensors, and other components in industrial automation equipment.
  • Battery Chargers: Implements efficient battery charging circuits for various battery chemistries.

Features

  • High Efficiency: Achieves high conversion efficiency, minimizing power losses.
  • Integrated Power MOSFET: Simplifies circuit design and reduces component count.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from excessive output voltage.
  • Short-Circuit Protection (SCP): Safeguards the device and the load from short-circuit conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Long Battery Life: Extends battery life in portable devices due to high efficiency.
  • Reduced Component Count: Simplifies circuit design and lowers manufacturing costs.
  • Flexible Power Management: Enables adaptable power supply solutions for various applications.
  • Enhanced System Reliability: Provides robust protection against various fault conditions.
  • Improved Thermal Performance: Minimizes heat generation, enhancing system stability.

Additional Details: The AP3608P-E1 typically operates with an input voltage range of 4.5V to 23V. The switching frequency is generally around 500kHz. Detailed specifications, including the maximum output current and efficiency curves, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess