The AZ1085S-5.0 is a low dropout (LDO) voltage regulator produced by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable 5.0V output voltage with a minimal voltage difference between the input and output, making it ideal for battery-powered and other applications where input voltage may vary. Due to its 'END-OF-LIFE' status, designers should verify its availability and consider alternatives for new designs.
Applications
- Post Regulators for Switching Power Supply
- Voltage reference
- Battery-powered equipment
- Linear Regulator for DVD+RW
- High Efficiency Linear Regulators
- Motherboard
- Graphics card
Features
- Low Dropout Voltage: Typically 1.3V at 3A output current.
- Fixed Output Voltage: 5.0V
- High Accuracy: Output voltage tolerance of ±2%.
- Current Limiting: Provides protection against overcurrent conditions.
- Thermal Shutdown: Protects the regulator from overheating.
- Three-Terminal Adjustable or Fixed Output Voltage
Benefits
- Extends battery life in portable devices due to its low dropout voltage.
- Provides a stable and accurate 5.0V power supply for sensitive electronic components.
- Protects the regulator and downstream circuits from damage due to overcurrent or overheating.
- Simplifies design due to the fixed output voltage.
- Suitable for adjustable voltage applications.
Additional Details
The AZ1085S-5.0 comes in a TO-263 package, suitable for surface mounting. It requires external capacitors for stability, with specific values and types recommended in the datasheet. This regulator is designed to operate within a specified temperature range, ensuring consistent performance. Given its 'END-OF-LIFE' designation, it is important to check with BCD Semiconductor Manufacturing Limited or their distributors regarding remaining stock and potential replacement options for new projects. Always consult the datasheet for detailed specifications and application guidelines.