EN
  • EN
  • DE

AZ1117CD-ADJG1

Part No AZ1117CD-ADJG1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150179-AZ1117CD-ADJG1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ1117CD-ADJG1 CAD Model

Description

The AZ1117CD-ADJG1 is an adjustable low dropout (LDO) positive voltage regulator manufactured by BCD Semiconductor. It's designed to provide a regulated output voltage that can be adjusted within a specific range, making it versatile for various applications requiring different voltage levels. This regulator can supply up to 1A of current.

Applications

  • Adjustable Power Supplies: Used in power supply designs where the output voltage needs to be adjustable.
  • Post Regulation for Switching Power Supplies: Provides a clean and stable adjustable voltage output after a switching power supply.
  • Battery Chargers: Employed in battery charging circuits where adjustable voltage is required for different battery types.
  • Microcontroller Power: Suitable for providing regulated and adjustable voltage to microcontrollers.
  • FPGA Power: Used to regulate power to FPGAs, often requiring different core and I/O voltages.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Dropout Voltage: Offers a low dropout voltage, allowing operation with a small difference between input and output voltage.
  • 1A Output Current: Capable of supplying up to 1A of output current.
  • Over Current Protection: Includes over current protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Features thermal overload protection to shut down the regulator in case of overheating.

Benefits

  • Versatile Voltage Regulation: The adjustable output voltage allows for flexibility in various applications.
  • Stable Voltage Regulation: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Protection Features: Over current and thermal overload protection enhance the durability and longevity of the regulator and connected devices.
  • Simple Implementation: Requires only a few external components for setting the output voltage.

Additional Details

The AZ1117CD-ADJG1 typically comes in a TO-252 package. The output voltage is set by using two external resistors in a voltage divider configuration. The datasheet provides the formula for calculating the required resistor values for a specific output voltage. Input and output capacitors are also recommended for stable operation. The dropout voltage is typically around 1.1V at full load. Refer to the datasheet for detailed operating temperature specifications and other performance characteristics.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess