EN
  • EN
  • DE

AZ339P-E1

Part No AZ339P-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description LOW POWER LOW OFFSET VOLTAGE QUAD COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150272-AZ339P-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ339P-E1 CAD Model

Description

The AZ339P-E1 is a low-power, quad voltage comparator manufactured by BCD Semiconductor Manufacturing Limited. It consists of four independent precision voltage comparators in a single package, designed for applications requiring accurate voltage level detection and comparison.

Applications

  • Voltage Monitoring: Monitors voltage levels in power supplies and battery-powered systems.
  • Threshold Detection: Detects when a voltage exceeds or falls below a specific threshold.
  • Zero-Crossing Detection: Detects the zero-crossing point of AC signals.
  • Oscillators: Used in the construction of relaxation oscillators.
  • Level Shifting: Shifts voltage levels in digital circuits.

Features

  • Quad Comparator: Contains four independent comparators in a single package.
  • Low Power Consumption: Operates with very low supply current.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Open-Collector Output: Provides an open-collector output, allowing for flexible logic level interfacing.
  • High Input Impedance: High input impedance minimizes loading effects on the input signal.

Benefits

  • Space Saving: Four comparators in a single package save board space.
  • Low Power: Minimizes power consumption in battery-powered devices.
  • Versatile: Suitable for a wide range of applications.
  • Flexible Interfacing: Open-collector output allows for easy interfacing with different logic levels.
  • Accurate Comparison: Provides precise voltage level detection.

Additional Details

The AZ339P-E1 is typically available in a DIP-14 or SOIC-14 package. Its supply voltage usually ranges from +2V to +36V, or ±1V to ±18V for dual supply operation. The open-collector output allows the user to define the high-level output voltage. External pull-up resistors are required for proper operation of the open-collector outputs. The device offers a low input bias current and a fast response time. It is designed for single or dual supply operation. Proper decoupling is recommended to minimize noise and ensure stable operation. Datasheets provide detailed information on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 437 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess