EN
  • EN
  • DE

AZ432BN

Part No AZ432BN
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description LOW VOLTAGE (1.25V) ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150327-AZ432BN
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ432BN CAD Model

Description

The AZ432BN is a low-voltage adjustable shunt regulator. Similar to the AZ431, it provides a stable voltage reference, but it operates with a lower reference voltage, making it suitable for applications requiring lower voltage operation. It is commonly used in power supplies, voltage monitoring circuits, and instrumentation.

Applications:

  • Power Supplies: Used as a voltage reference in linear and switching-mode power supplies.
  • Voltage Monitoring: Implemented in circuits for over-voltage and under-voltage protection.
  • Instrumentation: Employed in precision measurement and control applications.
  • Battery Chargers: Provides stable voltage regulation in battery charging systems.
  • LED Drivers: Found in LED driver circuits requiring precise current control.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted between Vref (1.24V) and 18V using external resistors.
  • Low Temperature Coefficient: Provides stable operation over a broad temperature range.
  • Sharp Turn-On Characteristics: Ensures a well-defined and consistent output voltage.
  • Low Dynamic Output Impedance: Maintains stable operation under varying load conditions.
  • Sink Current Capability: Typically capable of sinking current ranging from 1mA to 100mA.

Benefits:

  • Stable Voltage Reference: Provides a highly stable voltage reference, essential for accurate and reliable circuit performance.
  • Flexibility: The adjustable output voltage enables its use in a variety of applications.
  • Cost-Effective: Offers a budget-friendly solution for voltage regulation and monitoring.
  • Reliable Performance: Designed for stable performance in diverse operating environments.
  • Simplified Design: Requires minimal external components, which simplifies circuit design and reduces board space.

Additional Details:

The AZ432BN features a reference voltage of 1.24V. The available package is often a through-hole TO-92 package. Because this is listed as END-OF-LIFE, carefully consider its future availability before designing into new products.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,335+ $0.0347 $115.7245
5,175+ $0.0335 $173.3625
7,145+ $0.0323 $230.7835
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess