EN
  • EN
  • DE

AZ7808T

Part No AZ7808T
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 3-TERMINAL POSITIVE LINEAR REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150371-AZ7808T
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ7808T CAD Model

Description

The AZ7808T is a 3-terminal positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. This regulator is designed to provide a stable and regulated output voltage of 8V, making it suitable for a wide range of electronic applications.

Applications:

  • Power Supplies: Provides a regulated 8V output for various electronic circuits in power supplies.
  • Microcontroller Power: Regulates the voltage for powering microcontrollers and other digital logic circuits.
  • Instrumentation: Supplies a stable voltage for sensitive instrumentation circuits.
  • Industrial Control Systems: Provides regulated power for industrial control systems.
  • Consumer Electronics: Used in various consumer electronic devices requiring a regulated 8V supply.

Features:

  • Fixed Output Voltage: Provides a fixed output voltage of 8V.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating and damage.
  • Output Transistor Safe-Area Compensation: Enhances the regulator's reliability and robustness.
  • No External Components Required: Simplifies circuit design and reduces the number of external components.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable 8V output voltage.
  • Simplified Circuit Design: Requires no external components, simplifying circuit design and reducing cost.
  • Enhanced Protection: Internal protection features ensure the regulator's and the load's safety.
  • Improved System Reliability: Robust design and protection features contribute to improved system reliability.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at a competitive cost.

Additional Details:

The AZ7808T is typically available in a TO-220 package. It features internal current limiting and thermal shutdown protection. The input voltage range is typically up to 35V. It's essential to consult the datasheet for precise specifications including the input voltage range, output current capability, and thermal characteristics to ensure safe and reliable operation within your application.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess