EN
  • EN
  • DE

RN5VT20CA-TR

Part No RN5VT20CA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297867-RN5VT20CA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT20CA-TR CAD Model

Description

The Ricoh RN5VT20CA-TR is a voltage detector IC, part of the RN5VT series, designed for precise voltage monitoring and detection in electronic circuits. The suffix "-TR" denotes that the component is packaged in tape and reel format, catering to automated assembly processes. This IC plays a crucial role in ensuring the stable and reliable operation of electronic devices by monitoring voltage levels and triggering appropriate responses to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Offers a reliable reset signal to microcontrollers during power-up, power-down, or voltage dips.
  • Battery Monitoring in Portable Devices: Monitors battery voltage to prevent deep discharge and optimize battery life in smartphones, tablets, and other portable devices.
  • Power Management Systems: Employed in power management circuits to detect undervoltage conditions and trigger protective actions.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to ensure stable operation and prevent damage.
  • Automotive Electronics: Provides voltage monitoring in automotive systems for the proper functioning of electronic components.

Features

  • Low Supply Current: Minimizes power consumption, which is crucial for battery-powered applications.
  • High Detection Voltage Accuracy: Provides precise and reliable voltage monitoring.
  • Small Package Size: Typically available in small SOT packages, enabling compact designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or voltage fluctuations.
  • Tape and Reel Packaging (-TR): Facilitates automated assembly processes.

Benefits

  • Improved System Reliability: Accurate voltage detection helps prevent system malfunctions and protects components from damage.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit layout.
  • Enhanced System Protection: Protects sensitive components from damage due to over or under voltage conditions.
  • Cost-Effective Solution: Offers a reliable and efficient voltage monitoring solution at a competitive price.

The RN5VT20CA-TR operates by comparing the input voltage to a pre-set threshold voltage. When the input voltage falls below this threshold, the output signal changes state, indicating a voltage drop. The built-in hysteresis ensures that the output signal remains stable, even with slight voltage fluctuations around the threshold. The “-TR” indicates the component is in tape and reel packaging. This IC is frequently used where precise voltage detection and low power consumption are paramount design requirements. The typical detection voltage for this variant is 2.0V.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess