EN
  • EN
  • DE

AD664AJ

Part No AD664AJ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD MONO 44-JLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±11.4 V to 16.5 V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.75, ±0.75 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 44-JLCC (16.39x16.39)
Win Source Part Number 076971-AD664AJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD664AJ CAD Model

Description

The AD664AJ is a precision 12-bit monolithic digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the AD664 series, which are known for their reliable performance and versatility in a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.

Key Features

  • High Resolution: The AD664AJ offers a 12-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • Monolithic Design: The integration of all resistors and control circuitry within a single chip ensures high reliability and simplifies system design.
  • Four Separate DACs: This device includes four independent DACs, allowing for multiple conversions or channel-specific applications.
  • Flexible Reference Inputs: The device can operate with both unipolar and bipolar reference inputs, accommodating various signal ranges.
  • Low Power Consumption: Designed for efficient operation, the AD664AJ is ideal for power-sensitive applications.
  • Settling Time: Fast settling time ensures quick response to input changes, making it suitable for dynamic systems.

Product Specifications

Parameter Value
Resolution 12-Bit
Number of DACs 4
Settling Time Typically 4 µs
Output Type Voltage
Operating Temperature Range -55°C to +125°C

Applications

The AD664AJ's high precision and flexibility make it an excellent choice for a variety of demanding applications. These include:

  • Process Control and Industrial Automation
  • Automated Test Equipment (ATE)
  • Robotics and Servo Control
  • Data Acquisition Systems
  • Digital Signal Processing (DSP)

The AD664AJ from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it an essential component for any application requiring high-quality digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess