EN
  • EN
  • DE

0685-0250-01

Part No 0685-0250-01
Manufacturer Bel Fuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814704-0685-0250-01
Ultra Librarian 3D Model Ultra Librarian 0685-0250-01 CAD Model

Description

The 0685-0250-01 is a surface mount fuse produced by Bel Fuse Inc. and designed to provide overcurrent protection in a variety of electronic applications. Its compact size and robust design make it suitable for densely populated circuit boards and harsh operating environments. This fuse is designed to quickly interrupt the circuit in the event of an overcurrent condition, protecting downstream components from damage.

Applications:

  • Power Supplies: Protecting power supply circuits from overloads and short circuits.
  • Battery Chargers: Safeguarding battery charging circuits from excessive current and potential damage.
  • Consumer Electronics: Used in devices such as smartphones, tablets, and laptops to protect internal circuitry.
  • Industrial Equipment: Providing overcurrent protection in industrial control systems and automation equipment.
  • LED Lighting: Protecting LED drivers and lighting circuits from current surges and faults.

Features:

  • Surface Mount Technology (SMT): Allows for automated assembly and efficient use of board space.
  • Fast-Acting: Provides rapid response to overcurrent conditions, minimizing potential damage to sensitive components.
  • Ceramic Body: Offers excellent high-temperature performance and resistance to environmental stresses.
  • High Interrupting Rating: Capable of safely interrupting high fault currents without compromising circuit safety.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive components caused by overcurrent events.
  • Improved Reliability: Reduces the risk of equipment failure and minimizes downtime.
  • Space-Saving Design: Allows for use in compact electronic devices where board space is limited.
  • Simplified Manufacturing: Surface mount design facilitates efficient and cost-effective automated assembly.
  • Compliance with Standards: Meets industry safety and environmental standards for overcurrent protection.

Additional Details:

The 0685-0250-01 fuse has a current rating of 2.5A and a voltage rating of 32V. It is designed to operate within a temperature range from -55°C to +125°C. The ceramic body construction provides excellent thermal and mechanical stability, ensuring reliable performance in demanding environments. Its small size and surface mount design make it easy to integrate into modern electronic assemblies, improving manufacturing efficiency and reducing costs. Overall, this fuse is a robust solution for protecting electronic circuits from overcurrent events.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.2706
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess