EN
  • EN
  • DE

0826-1X1T-57-F

Part No 0826-1X1T-57-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connector Jacks With Magnetics
Description CONN JACK 1PORT PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.536" (13.61mm)
LED Color Green, Orange - Yellow
Number of Cores per Jack 6
Shielding Shielded, EMI Finger
Features Board Guide, Voice over Internet Protocol (VoIP)
Tab Direction Up
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1631170-0826-1X1T-57-F
Ultra Librarian 3D Model Ultra Librarian 0826-1X1T-57-F CAD Model

Description

N

You May Also Be Interested in

Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 2PORT PCB
Need more? Email Us
Halo Electronics Inc
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Halo Electronics Inc
CONN JACK 1PORT PCB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess