EN
  • EN
  • DE

QM48T45025-NBB0A

Part No QM48T45025-NBB0A
Manufacturer Bel Fuse Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028483-QM48T45025-NBB0A
Categories OEM Parts(O-R)
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM48T45025-NBB0A CAD Model

Description

The QM48T45025-NBB0A is a DC-DC converter module manufactured by Bel Fuse Inc. This module is designed to provide a regulated output voltage from a DC input voltage, making it suitable for a wide range of applications requiring stable power. These types of converters are commonly used in telecommunications, data communications, and industrial control systems.

Applications

  • Telecommunication equipment
  • Data communication systems
  • Industrial control systems
  • Power over Ethernet (PoE) applications
  • Distributed power architectures

Features

  • Input Voltage Range: Typically 36-75V DC
  • Output Voltage: 5V DC
  • Output Current: 25A
  • High efficiency
  • Remote On/Off control
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Short-circuit protection (SCP)

Benefits

  • Provides stable and regulated power for sensitive electronic components
  • Increases system reliability with built-in protection features
  • Reduces system cost and complexity compared to discrete power supply designs
  • Enables efficient power conversion, minimizing heat dissipation
  • Simplifies integration with remote on/off control

Additional Details

The QM48T45025-NBB0A is designed for through-hole mounting and features a compact form factor. The module incorporates advanced switching topologies to achieve high efficiency and low noise operation. Detailed specifications, including input/output ripple, transient response, and isolation voltage, are available in the Bel Fuse Inc. datasheet. The operating temperature range typically spans from -40°C to +85°C. Specific derating curves for output current versus temperature should be consulted for proper application.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess