EN
  • EN
  • DE

R221-2795R0-F

Part No R221-2795R0-F
Manufacturer Bel Fuse Inc.
Catalog OEM Parts (O - R)
Description R221-2795R0-F High Frequency T1/E1 transformer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015437-R221-2795R0-F
Categories OEM Parts(O-R)
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R221-2795R0-F CAD Model

Description

The R221-2795R0-F is a surface mount common mode choke manufactured by Bel Fuse Inc. It is designed to suppress common mode noise in electronic circuits. Common mode chokes are essential for reducing electromagnetic interference (EMI) and ensuring signal integrity in a wide variety of applications.

Applications:

  • Data Communication Lines: Filtering common mode noise on Ethernet, USB, and other data lines.
  • Power Supply Filtering: Suppressing noise generated by switching power supplies.
  • Audio Equipment: Reducing noise in audio circuits to improve sound quality.
  • Industrial Control Systems: Filtering noise in control and communication lines to ensure reliable operation.
  • Automotive Electronics: Suppressing noise in automotive communication and control systems.

Features:

  • Surface Mount Design: Allows for easy and automated assembly on printed circuit boards.
  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and attenuation.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Wide Frequency Range: Effective noise suppression across a broad frequency spectrum.
  • High Current Capacity: Capable of handling high current levels without saturation.

Benefits:

  • Reduced EMI: Suppresses common mode noise, reducing electromagnetic interference.
  • Improved Signal Integrity: Minimizes signal distortion and attenuation, improving signal quality.
  • Enhanced System Reliability: Reduces noise-related failures, improving overall system reliability.
  • Simplified System Design: Easier to implement than other noise suppression techniques.
  • Reduced Product Size: Compact size allows for integration into miniature devices.

Technical Specifications:

The R221-2795R0-F typically offers a common mode impedance in the hundreds of ohms over a broad frequency range, often specified at 100 MHz. The differential mode impedance is typically low, less than an ohm. The rated current is specified in amperes, depending on the specific model and application. The DC resistance is typically low to minimize power loss. The operating temperature range usually spans from -40°C to +85°C. The device is packaged in a surface mount package (SMD). Specific values will vary with the exact parameters listed in the component’s datasheet. Review datasheet for specification purposes.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Microchip Technology
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess