EN
  • EN
  • DE

S553-6500-71

Part No S553-6500-71
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836389-S553-6500-71
Ultra Librarian 3D Model Ultra Librarian S553-6500-71 CAD Model

Description

The S553-6500-71 is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to provide overcurrent protection in a variety of electronic circuits. This fuse is part of the Bel Fuse's S553 series, known for their reliability and compact size.

Applications

  • Power supplies
  • Battery chargers
  • Hard disk drives
  • Solid state drives
  • Game consoles
  • LCD/LED TVs

Features

  • Surface mount package for automated assembly
  • Compact size to save board space
  • Fast acting fuse characteristic
  • RoHS compliant
  • Halogen free

Benefits

  • Provides reliable overcurrent protection
  • Helps to prevent damage to sensitive electronic components
  • Reduces the risk of fire hazards
  • Enables compliance with safety standards
  • Facilitates automated assembly, reducing manufacturing costs

Additional Details

The S553-6500-71 fuse has a current rating of 6.5A and a voltage rating of 63V. It has a fast acting time-current characteristic, which means it will quickly interrupt the circuit in the event of an overcurrent condition. The fuse is constructed with a ceramic body for enhanced thermal and mechanical performance. Its compact size makes it suitable for applications where space is limited.

Specifically, this fuse is often used in applications where a fast response to overcurrent conditions is crucial to protect sensitive components. The surface mount design allows for efficient automated assembly, reducing manufacturing time and costs. Bel Fuse is a well-respected manufacturer known for producing high-quality circuit protection devices, ensuring that the S553-6500-71 will perform reliably in its intended application.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess