EN
  • EN
  • DE

S553-6500-95-F

Part No S553-6500-95-F
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836390-S553-6500-95-F
Ultra Librarian 3D Model Ultra Librarian S553-6500-95-F CAD Model

Description

The S553-6500-95-F is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to protect electronic circuits from overcurrent conditions. The 'S553' designation indicates it is part of Bel Fuse's S553 series of surface mount fuses.

Applications

  • Power supplies
  • Battery chargers
  • Hard disk drives
  • Solid state drives
  • Game consoles
  • LCD/LED TVs

Features

  • Surface Mount Device (SMD)
  • Fast acting fuse
  • Compact design
  • RoHS compliant
  • Halogen Free

Benefits

  • Provides reliable protection against overcurrent faults
  • Helps to prevent damage to electronic components and circuits
  • Suitable for automated assembly processes
  • Meets environmental compliance requirements

Additional Details

The S553-6500-95-F fuse features a 6.5A current rating and a 63V voltage rating. It's designed to quickly interrupt the circuit when an overcurrent occurs, minimizing potential damage. The surface mount package makes it easy to integrate into automated assembly lines, reducing manufacturing costs. The 'F' suffix likely indicates specific packaging or material characteristics relevant to compliance or performance.

Bel Fuse Inc. is a reputable manufacturer of circuit protection devices, and the S553 series is well-regarded for its reliability and performance. The S553-6500-95-F is a suitable choice for applications requiring robust and fast-acting overcurrent protection in a compact SMD package.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess