EN
  • EN
  • DE

S558-5999-R5

Part No S558-5999-R5
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Category Transformers
Family Pulse Transformers
Win Source Part Number 186395-S558-5999-R5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S558-5999-R5 CAD Model

Description

The S558-5999-R5 is a power entry module manufactured by Bel Fuse Inc. These modules integrate multiple functions into a single component, simplifying design and assembly in various electronic devices. Power entry modules typically include an IEC inlet, a fuse holder, and sometimes a voltage selector or EMC filter.

Applications:

  • Power Supplies: Used in power supplies for various electronic devices.
  • Industrial Equipment: Employed in industrial machinery requiring a robust and filtered power connection.
  • Medical Devices: Used in medical equipment needing reliable and safe power input.
  • IT Equipment: Found in servers, workstations, and other IT infrastructure components.
  • Consumer Electronics: Integrated into higher-end consumer electronics like audio amplifiers and video equipment.

Features:

  • IEC Inlet: Standard IEC connector for easy connection to power cords.
  • Fuse Holder: Integrated fuse holder for overcurrent protection.
  • Compact Design: Combines multiple functions into a single, space-saving module.
  • EMC Filtering (Possible): Some variants may include EMC filtering to reduce electromagnetic interference.
  • Voltage Selection (Possible): Some versions might feature voltage selection for compatibility with different power standards.

Benefits:

  • Simplified Design: Reduces the number of components required for power entry.
  • Improved Reliability: Integrated fuse protection enhances the reliability of the device.
  • Enhanced Safety: Provides a safe and standardized power connection.
  • Reduced Assembly Time: Simplifies the assembly process by combining multiple functions into one module.
  • Space Saving: Compact design saves valuable space within the device enclosure.

Additional Details:

The specific technical specifications of the S558-5999-R5, such as the voltage and current ratings, fuse size, and EMC filter characteristics, will depend on the exact model. Datasheets from Bel Fuse Inc. should be consulted for detailed specifications. The module is typically constructed from durable plastic materials and designed for easy mounting in equipment enclosures.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3537 $60.9165
105+ $1.1111 $116.6655
165+ $1.0765 $177.6225
225+ $1.0418 $234.4050
290+ $1.0072 $292.0880
385+ $0.9032 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess