EN
  • EN
  • DE

S560-6600-N7

Part No S560-6600-N7
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description G.SHDSL Magnetics GlobeSpan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer Bel Fuse Inc.
Manufacturer Homepage www.belfuse.com
RoHS State Request Verification
Win Source Part Number 741466-S560-6600-N7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S560-6600-N7 CAD Model

Description

The S560-6600-N7 is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to protect electronic circuits from overcurrent conditions, providing a reliable and fast-acting solution to prevent damage to sensitive components.

Applications

  • Power Supplies: Protection of power supply circuits in various electronic devices.
  • Battery Chargers: Overcurrent protection in battery charging circuits.
  • LED Lighting: Protection of LED drivers and lighting circuits.
  • Consumer Electronics: Protection in devices such as televisions, audio equipment, and home appliances.
  • Industrial Equipment: Protection of control circuits in industrial machinery.

Features

  • Surface Mount Design: Facilitates automated assembly on printed circuit boards (PCBs).
  • Compact Size: Space-saving design suitable for high-density electronic applications.
  • Fast Acting: Quickly interrupts the circuit in response to an overcurrent event.
  • High Interrupt Capacity: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Agency Approvals: Typically certified by UL, CSA, and other relevant safety agencies.

Benefits

  • Circuit Protection: Prevents damage to electronic components due to overcurrent or short circuit conditions.
  • Improved Reliability: Enhances the reliability and lifespan of electronic devices.
  • Easy Integration: Simple to integrate into PCB designs with standard surface mount technology.
  • Cost-Effective: Provides a low-cost solution for circuit protection.
  • Safety Compliance: Meets industry safety standards and regulations.

Additional Details

The S560-6600-N7 fuse has specific electrical characteristics, including voltage rating, current rating, and interrupt rating, which must be considered when selecting it for a particular application. The fuse's dimensions are also critical for PCB layout and assembly. This fuse is typically available in tape and reel packaging for automated pick-and-place assembly. Refer to the Bel Fuse datasheet for precise specifications, including the time-current curve, which illustrates the fuse's response time to different levels of overcurrent.

The operating temperature range is an important parameter to consider for applications in extreme environments. Bel Fuse provides detailed application notes and guidelines to assist in selecting the appropriate fuse for various circuit protection needs. Correct fuse selection is vital for ensuring the safety and reliability of electronic products.

You May Also Be Interested in

Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess