EN
  • EN
  • DE

V7BA-03A1A0G

Part No V7BA-03A1A0G
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841944-V7BA-03A1A0G
Ultra Librarian 3D Model Ultra Librarian V7BA-03A1A0G CAD Model

Description

The V7BA-03A1A0G is a surface mount fuse manufactured by Bel Fuse Inc. This fuse is designed to provide overcurrent protection in a variety of electronic circuits. It is characterized by its compact size, reliable performance, and compliance with industry standards.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and laptops for circuit protection.
  • Industrial Control Systems: Employed in PLCs, sensors, and actuators to prevent damage from overcurrent conditions.
  • Power Supplies: Integrated into power supplies and adapters for overcurrent protection.
  • LED Lighting: Utilized in LED drivers to protect against current surges and short circuits.
  • Battery Management Systems: Applied in battery packs and chargers to prevent overcurrent and short-circuit conditions.

Features:

  • Surface Mount Design: Allows for automated assembly and efficient use of board space.
  • Compact Size: Minimizes space requirements in densely populated circuit boards.
  • Fast Acting: Provides rapid overcurrent protection to prevent damage to sensitive components.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Improved Circuit Protection: Safeguards electronic components from damage due to overcurrent conditions.
  • Enhanced Reliability: Provides consistent and dependable performance over time.
  • Reduced Downtime: Minimizes the risk of equipment failure due to overcurrent events.
  • Simplified Assembly: Allows for easy integration into automated manufacturing processes.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

Additional Details:

The V7BA-03A1A0G is rated for 3A at 72VDC. It is a fast-acting fuse, meaning it will open quickly in response to an overcurrent condition. The fuse is constructed with a ceramic body and silver element. It has an interrupting rating of 50A at 72VDC. The operating temperature range is -40°C to +85°C. The fuse is RoHS compliant, ensuring it meets environmental standards for hazardous substances. It is packaged on tape and reel for automated placement.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess