EN
  • EN
  • DE

110IMY15-05-8RG-G

Part No 110IMY15-05-8RG-G
Manufacturer Bel Power Solutions
Catalog DC DC Converters
Description DC DC CONVERTER 5.1V 15W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 50V
Voltage - Input (Max) 150V
Voltage - Output 1 5.1V
Current - Output (Max) 3.5A
Power (Watts) 15 W
Voltage - Isolation 4.2 kV
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 82%
Mounting Type Through Hole
Case / Package 17-DIP Module, 6 Leads
Size / Dimension 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.4mm)
Approval Agency cCSAus, CE
Standard Number 60950-1; 62368-1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1537144-110IMY15-05-8RG-G
Ultra Librarian 3D Model Ultra Librarian 110IMY15-05-8RG-G CAD Model

Description

N

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER +/-12V 8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 4.5W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 10W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 2W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 3W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER 12V 6W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 3.3V 2W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess