EN
  • EN
  • DE

OWD4805

Part No OWD4805
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 264553-OWD4805
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OWD4805 CAD Model

Description

The OWD4805 is a DC-DC converter manufactured by Bel Power Solutions. This converter is designed to provide a regulated 5V output from a wide input voltage range, typically used in various industrial and telecommunications applications. It's a compact, efficient solution for powering sensitive electronic components.

Applications:

  • Telecommunications equipment: Used in telecom infrastructure to provide stable power to critical components.
  • Industrial control systems: Integrated into industrial controllers to power sensors, actuators, and other control devices.
  • Networking devices: Employed in routers, switches, and other networking equipment.
  • Embedded systems: Suitable for powering embedded systems in various applications.
  • Medical equipment: Used where reliable and isolated power is required in medical devices.

Features:

  • Wide input voltage range: Accommodates a wide range of input voltages, enhancing flexibility in various power environments.
  • Regulated 5V output: Provides a stable and precise 5V output voltage, crucial for sensitive electronics.
  • High efficiency: Operates with high efficiency, minimizing power loss and heat generation.
  • Isolation: Provides galvanic isolation between input and output, enhancing safety and reducing noise.
  • Over-voltage protection: Protects the load from over-voltage conditions.
  • Over-current protection: Protects the converter from over-current conditions.

Benefits:

  • Reliable power supply: Ensures a stable and reliable 5V power source for critical applications.
  • Protection for sensitive electronics: Protects connected devices from voltage fluctuations and surges.
  • Increased system efficiency: Reduces power consumption and heat generation.
  • Enhanced safety: Provides isolation and protection features, enhancing safety for equipment and personnel.
  • Compact size: Allows for easy integration into space-constrained applications.

Additional Details:

The OWD4805 typically comes in a through-hole or surface-mount package. It features built-in protection mechanisms like over-voltage and over-current protection. Please refer to the Bel Power Solutions datasheet for detailed specifications on input voltage range, output current, isolation voltage, efficiency, and operating temperature range. Cooling might be required depending on the load and ambient temperature.

You May Also Be Interested in

Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess