EN
  • EN
  • DE

QM48T45033-NBB0GQ

Part No QM48T45033-NBB0GQ
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Category Power Supplies - Board Mount
Family DCDC Converters
Win Source Part Number 181848-QM48T45033-NBB0GQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM48T45033-NBB0GQ CAD Model

Description

The QM48T45033-NBB0GQ is a configurable power module produced by Bel Power Solutions as part of their QM series. This module is designed to provide flexible power solutions with a 48V input and multiple configurable outputs, making it suitable for diverse applications. The module emphasizes high efficiency, reliability, and a compact footprint, ensuring optimal performance even in demanding environments.

Applications

  • Automated Test Equipment (ATE): Providing power for testing and measurement systems.
  • Industrial Computing: Powering embedded systems, single-board computers, and other industrial computing platforms.
  • Robotics: Supplying power to robotic arms, controllers, and related equipment.
  • Security Systems: Used in powering surveillance cameras, access control systems, and alarm systems.
  • Networking Equipment: Providing power to routers, switches, and other network devices.

Features

  • Configurable Outputs: Offers flexibility to configure output voltage and current according to application requirements.
  • High Efficiency: Minimizes energy loss, reducing heat generation and lowering operating costs.
  • Wide Input Voltage Range: Supports a wide range of input voltages, increasing compatibility with various power sources.
  • Compact Design: Saves space, allowing integration into space-constrained applications.
  • Overvoltage Protection (OVP): Protects connected devices from voltage surges and spikes.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Overtemperature Protection (OTP): Shuts down the module if it overheats, preventing damage.

Benefits

  • Enhanced Reliability: Robust design and comprehensive protection features ensure stable and dependable operation.
  • Simplified Integration: Configurable outputs streamline the integration process in a variety of applications.
  • Reduced Energy Consumption: High efficiency reduces energy waste and lowers operating expenses.
  • Optimized Space Utilization: Compact size allows for use in applications with limited space.
  • Improved System Performance: Stable and accurate power delivery enhances overall system performance.
  • Reduced Downtime: Protection features prevent damage from voltage or current surges, minimizing downtime.

Additional Details

The QM48T45033-NBB0GQ power module is constructed with high-quality components to ensure long-term reliability. It is designed to meet relevant industry safety and regulatory standards. The module also features advanced thermal management to efficiently dissipate heat. The precise output voltage and current configurations can be customized to meet specific application needs. Refer to the product datasheet from Bel Power Solutions for detailed electrical and mechanical specifications, including input voltage range, output voltage accuracy, efficiency curves, and other key parameters.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess