EN
  • EN
  • DE

YTM.U0M00.0

Part No YTM.U0M00.0
Manufacturer Bel Power Solutions
Catalog External/Internal (Off - Board) Accessories
Description EVAL BOARD FOR PFE3000-12-069RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Bel Power Solutions
Package Box
Product Status Active
Accessory Type Evaluation Board
For Use With/Related Products PFE3000-12-069RA Power Supply
Base Product Number YTM.U0
Standard Package 4 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 888989-YTM.U0M00.0
Ultra Librarian 3D Model Ultra Librarian YTM.U0M00.0 CAD Model

Description

The YTM.U0M00.0 is an evaluation board accessory from Bel Power Solutions.

  • Designed for: PFE3000-12-069RA power supply
  • Package: Box
  • Standard Package: 4 pieces
  • Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Traco Power
COVER FOR TXH 240W POWER SUPPLY
Need more? Email Us
ARTESYN / Advanced Energy
CONN KIT FOR LPT100-M SERIES
Need more? Email Us
TDK-Lambda Americas Inc.
POWER SHELF FOR HFE2500 PWR SUP
Need more? Email Us
Artesyn Embedded Technologies
INPUT PLUG AUSTR DA12-M/DA18-M
Need more? Email Us
Bel Power Solutions
POWER SHELF FOR AC POWER 2POS
Need more? Email Us
ARTESYN / Advanced Energy
POWER SHELF FOR HPS3000 PWR SUP
Need more? Email Us
Phoenix Contact
REDUNDANCY MODULE FOR UNO POWER
Need more? Email Us
Phoenix Contact
DIN RAIL CONN FOR MINI ANALG MOD
Need more? Email Us
Recom Power
BRACKET DIN RAIL POWERLINE RACXX
Lowest to $30.7323

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess