EN
  • EN
  • DE

ZY7007LG-T1

Part No ZY7007LG-T1
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.5-5.5V / Module DC-DC 1-OUT 0.5V to 5.5V 7A 36-Pin SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Series Intelligent POL Converter
Packaging Reel package
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module, Digital
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14V
Voltage - Output 1 0.5 ~ 5.5 V
Current - Output (Maximum) 7A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-SMD Module
Dimension 0.87" L x 0.49" W x 0.26" H (22.2mm x 12.5mm x 6.5mm)
Win Source Part Number 800451-ZY7007LG-T1
Popularity Medium
Supply and Demand Status Limited
Family Name ZY7007
Introduction Date April 28, 2014
Country of Origin Slovakia(SlovakRepublic)
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZY7007LG-T1 CAD Model

Description

The Bel Power Solutions non-isolated PoL module is a digital type module that comes in a 36-SMD package. It is a part of the Intelligent POL Converter series and is designed for use in commercial ITE applications.

  • Product Type: Non-isolated PoL module (Digital)
  • Package: 36-SMD
  • Series: Intelligent POL Converter
  • Application: Commercial ITE
  • Output Voltage: 0.5 ~ 5.5V
  • Output Current: 7A (Maximum)
  • Mounting: SMD
  • Package Size: 0.87" L x 0.49" W x 0.26" H (22.2mm x 12.5mm x 6.5mm)
  • Operating Temperature: -40°C ~ 85°C
  • Status: Obsolete (EOL)
  • Supply/Demand: Limited
  • Manufacturer Package: 100 Units

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess