EN
  • EN
  • DE

10GX32 0101000

Part No 10GX32 0101000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CAT6A 4PRB U/UTP CMR REEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Series *
Package Spool
Product Status Obsolete
Base Product Number 10GX32
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1061446-10GX32 0101000
Ultra Librarian 3D Model Ultra Librarian 10GX32 0101000 CAD Model

Description

The Belden Inc. 10GX32 0101000 Multiple Conductor Cable is a high-quality cable designed for multiple conductor applications.

  • Package: Spool
  • Pieces: 1,000
  • Series: Belden Inc.
  • Manufacturer: Belden Inc.
  • Status: Obsolete

You May Also Be Interested in

TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
Alpha Wire
XG FLEX 20 AWG 5C UNSHIELDED / 5 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess