EN
  • EN
  • DE

29503F 0101000

Part No 29503F 0101000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 4COND 10AWG BLACK 1000'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Status Active
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 10 AWG
Conductor Strand 7x37x34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Thermoplastic Elastomer (TPE)
Jacket (Insulation) Diameter 0.716" (18.19mm)
Shield Type Foil, Braid
Length 1000.0' (304.8m)
Jacket Color Black
Features Drain Wire, Oil Resistant, UV Resistant
Temperature Range - Operating -40°C to 90°C
Usage Motor Supply
Jacket (Insulation) Thickness 0.073" (1.85mm)
Conductor Insulation Polyolefin (PO)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 85%
Win Source Part Number 1035985-29503F 0101000
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 29503F 0101000 CAD Model

Description

The 29503F 0101000 is a multi-conductor cable manufactured by Belden Inc.

  • Manufacturer: Belden Inc.
  • Wire Gauge: 10 AWG
  • Length: 1000.0' (304.8m)
  • Features: Drain Wire, Oil Resistant, UV Resistant
  • Shield Material: Aluminum, Copper, Tinned
  • Conductor Material: Copper, Tinned
  • Application: Motor Supply
  • Popularity: Medium

You May Also Be Interested in

Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
Alpha Wire
XG FLEX 20 AWG 5C UNSHIELDED / 5 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess