EN
  • EN
  • DE
  • IT

7957A 0101000

Part No 7957A 0101000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 4 BONDED PR 24AWG CAT5E SHLD  /  8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series DataTuff®
Package Spool
Cable Type Multi-Pair, Cat5e
Number of Conductors 8 (4 Pair Twisted)
Wire Gauge 24 AWG
Conductor Strand Solid
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.330" (8.38mm)
Shield Type Foil, Braid
Length 1000.0' (304.8m)
Jacket Color Black
Ratings UL Style CMR
Features Oil Resistant, Rip Cord, UV Resistant
Temperature Range - Operating -40°C ~ 75°C
Usage Industrial, Network
Conductor Insulation Polyolefin (PO)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 70%
Base Product Number 7957A
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL2255
Standard Package 1
Win Source Part Number 1041763-7957A 0101000
Ultra Librarian 3D Model Ultra Librarian 7957A 0101000 CAD Model

Description

The Belden Inc. 7957A 0101000 is a multi-pair, Cat5e cable with 8 (4 pair twisted) conductors.

  • Conductors: 8 (4 Pair Twisted)
  • Cable Type: Cat5e
  • Features: Oil-Resistant, UV-Resistant, Rip Cord
  • Package: Spool
  • Length: 1000.0' (304.8m)
  • Application: Industrial, Network
  • UL Style: CMR
  • Temperature Range: -40°C to 75°C

You May Also Be Interested in

TE Connectivity
55A CABLE/DUAL 10/ SM / High Performance Cable Multi
Need more? Email Us
Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us
Alpha Wire
CABLE 4COND 20AWG SLATE 100' / 4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 1000' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
Belden Inc.
CABLE 2 COND 18AWG SHLD 250' / Shielded Multi-Conductor Cable Tape Polyolefin 2Conductors 20AWG 7.11mm 300VAC Orange Polyvinyl Chloride 76m Reel
Lowest to $4.3028
Alpha Wire
CABLE 5COND 22AWG SHLD 100'
Need more? Email Us
Belden Inc.
CABLE 3COND 30AWG CHROME 250'
Need more? Email Us
TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess