EN
  • EN
  • DE
  • IT

3076F 003250

Part No 3076F 003250
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 2 COND 18AWG SHLD 250' / Shielded Multi-Conductor Cable Tape Polyolefin 2Conductors 20AWG 7.11mm 300VAC Orange Polyvinyl Chloride 76m Reel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Series DataBus
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair)
Wire Gauge 18 AWG
Conductor Strand 7/26
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.280" (7.11mm)
Shield Type Foil
Length 250.0' (76.2m)
Jacket Color Orange
Features Drain Wire
Operating Temperature Range -40°C ~ 105°C
Conductor Insulation Polyolefin (PO)
Shield Material Aluminum
Shield Coverage 100%
Win Source Part Number 774295-3076F 003250
Popularity Medium
Supply and Demand Status Balance
Family Name 3076F
Introduction Date October 05, 2006
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 3076F 003250 CAD Model

Description

The Belden Inc. electronic component with part number 774295-3076F 003250 is a medium popularity product.

  • Series: DataBus
  • Cable Length: 250.0' (76.2m)
  • Conductor Material: copper, tinned
  • Shield Material: aluminum
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.280" (7.11mm)
  • Conductor Insulation: Polyolefin (PO)
  • Shield Type: foil
  • Color: orange
  • Shield Coverage: 100%
  • ECCN: EAR99
  • Estimated EOL Date: 2026

You May Also Be Interested in

Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
General Cable/Carol Brand
CABLE 8COND 22AWG GRAY 100'
Need more? Email Us
Alpha Wire
CABLE 4COND 20AWG SLATE 100' / 4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Need more? Email Us
TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
Alpha Wire
CABLE 2COND 12AWG CLEAR 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.3028 $68.8448
37+ $3.5305 $130.6285
57+ $3.4203 $194.9571
79+ $3.3099 $261.4821
102+ $3.1996 $326.3592
136+ $2.8687 $390.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess