EN
  • EN
  • DE

5500UG 005C1000

Part No 5500UG 005C1000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 2COND 22AWG PP FRPVC  /  2 Conductor Multi-Conductor Cable Green 22 AWG 1000.0' (304.8m)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Package Spool
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.114" (2.89mm)
Length 1000.0' (304.8m)
Jacket Color Green
Voltage 300 V
Temperature Range - Operating -20°C ~ 75°C
Usage Security, Sound
Jacket (Insulation) Thickness 0.0150" (0.381mm)
Conductor Insulation Polypropylene (PP)
Base Product Number 5500UG
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL7444-1000
Standard Package 1
Win Source Part Number 959262-5500UG 005C1000
Ultra Librarian 3D Model Ultra Librarian 5500UG 005C1000 CAD Model

Description

The Belden Inc. 5500UG 005C1000 is a multi-conductor cable designed for security and sound applications. Bold the product name Belden Inc. 5500UG 005C1000.

  • Wire Gauge: 22 AWG
  • Length: 1000.0' (304.8m)
  • Voltage: 300 V
  • Shield Material: none
  • Conductor Strand: 7/30
  • Conductor Material: bare copper
  • Jacket (insulation) Material: Poly-Vinyl Chloride (PVC)
  • Jacket (insulation) Diameter: 0.114" (2.89mm)
  • Jacket Color: green
  • Conductor Insulation: Polypropylene (PP)
  • Temperature Range - Operating: -20°C ~ 75°C

You May Also Be Interested in

Alpha Wire
CABLE 15COND 16AWG SHLD 500' / 15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
Alpha Wire
XTRAGUARD2 Revitalized, 25120/15 Slate Bulk Ft 24AWG 7/32 15C Foilbraid
Need more? Email Us
Alpha Wire
MULTI-PAIR 10COND 28AWG 100' / 10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 26 AWG Braid
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 1000' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
MULTI-PAIR 36COND 22AWG 100' / 36 (18 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess