EN
  • EN
  • DE

8233-BLK-2000

Part No 8233-BLK-2000
Manufacturer Belden Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041139-8233-BLK-2000
Categories OEM Parts(0-9)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8233-BLK-2000 CAD Model

Description

The Belden 8233-BLK-2000 is a low-voltage, multi-conductor control cable. This cable is characterized by its black PVC jacket and is spooled at 2000ft. It is designed to provide reliable signal transmission in a variety of control and instrumentation applications.

Applications

  • Control circuits
  • Instrumentation
  • Panel wiring
  • Audio Applications
  • Security systems

Features

  • PVC Jacket (Black)
  • Multi-Conductor
  • Low Voltage
  • 20 AWG Stranded Conductors
  • Spool Length: 2000 ft

Benefits

  • Flexible and easy to install
  • Durable PVC jacket provides protection against abrasion, moisture, and chemicals
  • Ensures reliable signal transmission
  • Suitable for a wide range of control and instrumentation applications
  • Long spool length reduces the need for frequent replacements

The Belden 8233-BLK-2000 cable consists of 20 AWG stranded tinned copper conductors. These conductors are insulated with PVC. The overall cable is jacketed with a black PVC compound. This design provides excellent flexibility and durability, making it easy to handle and install in various environments. The PVC jacket offers resistance to abrasion, moisture, and chemicals, ensuring long-term reliability.

This cable is commonly used in applications where low-voltage signals need to be transmitted reliably. It is suitable for both indoor and outdoor use, provided it is installed in accordance with local electrical codes. The 2000-foot spool length is ideal for large-scale installations, reducing the need for frequent replacements. Belden cables are known for their quality and performance, making them a trusted choice for critical control and instrumentation applications. It is important to refer to the product datasheet for detailed specifications, including voltage rating, temperature rating, and other relevant performance characteristics.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess