EN
  • EN
  • DE

83394 002500

Part No 83394 002500
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 1PR 22AWG SHLD  /  2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Package Spool
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair)
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Silicone Rubber
Jacket (Insulation) Diameter 0.199" (5.06mm)
Shield Type Foil
Length 500.0' (152.4m)
Jacket Color Red
Ratings UL Style 4516
Features Drain Wire
Temperature Range - Operating -70°C ~ 150°C
Usage Communication, Control, Instrumentation
Jacket (Insulation) Thickness 0.0300" (0.762mm)
Conductor Insulation Fluorinated Ethylene-Propylene (FEP)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 83394
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL6309-500
Standard Package 500
Win Source Part Number 1153197-83394 002500
Ultra Librarian 3D Model Ultra Librarian 83394 002500 CAD Model

Description

The 1153197-83394 002500 cable is a multi-conductor cable with a wire gauge of 22 AWG and a length of 500.0 feet.

  • Wire Gauge: 22 AWG
  • Length: 500.0 feet
  • Jacket Insulation Material: Silicone Rubber
  • Jacket Insulation Diameter: 0.199 inches
  • Usage: Communication, Control, and Instrumentation
  • MSL Level: Not Applicable
  • REACH Status: Unaffected

You May Also Be Interested in

Alpha Wire
CABLE 15COND 16AWG SHLD 500' / 15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Need more? Email Us
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 26 AWG Braid
Need more? Email Us
Belden Inc.
CBL 1PR 22AWG SHLD / 2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
Alpha Wire
Series Xm, XM1204LCY Black Bulk Ft 12AWG 4C Blue Cond Shielded
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess