EN
  • EN
  • DE

55/1823-22-9/96-9

Part No 55/1823-22-9/96-9
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description 55/ CABLE OUTER SPACE  /  2 Conductor Multi-Conductor Cable White 22 AWG Braid
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Nickel Coated
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.133" (3.38mm)
Shield Type Braid
Jacket Color White
Voltage 600 V
Temperature Range - Operating 200°C
Jacket (Insulation) Thickness 0.0080" (0.203mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Nickel Coated
Shield Coverage 85%
Base Product Number 55/1823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names CM9806-000
Standard Package 1
Win Source Part Number 990720-55/1823-22-9/96-9
Ultra Librarian 3D Model Ultra Librarian 55/1823-22-9/96-9 CAD Model

Description

The 990720-55/1823-22-9/96-9 cable is a multi-conductor cable that is perfect for use in a wide range of applications. Bold the product name 990720-55/1823-22-9/96-9 cable.

  • Voltage Rating: 600V
  • Wire Gauge: 22AWG
  • Package: bulk
  • Standard Package: one cable
  • Shield Material: copper and nickel coating
  • Conductor Strand: 19/34
  • Conductor Material: copper and nickel coated
  • Jacket (insulation) Material: ethylene tetrafluoroethylene (ETFE)
  • Jacket (insulation) Diameter: 0.133 inches (3.38mm)
  • Shield Type: braid
  • Jacket Color: white
  • Conductor Insulation: ethylene tetrafluoroethylene (ETFE)
  • Jacket (insulation) Thickness: 0.0080 inches (0.203mm)
  • Shield Coverage: 85%
  • Temperature Range: -200°C to +200°C
  • ECCN: EAR99
  • REACH Status: REACH unaffected
  • HTSUS: 8544.49.3080
  • Other Names: CM9806-000 and base product number of 55/1823

You May Also Be Interested in

3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 26 AWG Braid
Need more? Email Us
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
Alpha Wire
CABLE 15COND 16AWG SHLD 500' / 15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Need more? Email Us
Alpha Wire
Xtra-guard Flex, 87705CY Black Bulk Ft 10 AWG/5 Cond Oil Resis
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess