EN
  • EN
  • DE

M9A358T-BLK

Part No M9A358T-BLK
Manufacturer Belden Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982367-M9A358T-BLK
Categories OEM Parts(M-N)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M9A358T-BLK CAD Model

Description

The Belden M9A358T-BLK is a Category 6A shielded modular cord, known for its high performance and reliability in demanding network environments. This cable is designed to support 10 Gigabit Ethernet applications, providing a robust and secure connection for data transmission.

Applications

  • 10 Gigabit Ethernet networks: Supports high-speed data transfer in enterprise networks.
  • Data centers: Used for connecting servers, storage devices, and network switches.
  • Industrial automation: Suitable for connecting industrial devices and control systems in harsh environments.
  • Security systems: Employed in CCTV and access control systems requiring reliable data transmission.
  • Healthcare facilities: Used for connecting medical imaging equipment and patient monitoring systems.

Features

  • Category 6A Performance: Exceeds Category 6A requirements, supporting frequencies up to 500 MHz.
  • Shielded Construction: Provides superior protection against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Stranded Copper Conductors: Offers excellent signal transmission and flexibility.
  • Robust Construction: Designed for durability and long-term performance in demanding environments.
  • Black Jacket: Features a black jacket for easy identification and aesthetic appeal.
  • Modular Design: Ensures easy and reliable connections with standard RJ45 connectors.

Benefits

  • High-Speed Data Transmission: Supports 10 Gigabit Ethernet for fast and efficient data transfer.
  • Reduced Interference: Shielded construction minimizes EMI/RFI, ensuring signal integrity.
  • Reliable Performance: Delivers consistent and dependable performance in critical network applications.
  • Easy Installation: Modular design allows for quick and easy installation and maintenance.
  • Durable Construction: Withstands harsh environments, reducing downtime and maintenance costs.
  • Improved Network Security: Shielding enhances network security by preventing data leakage.

Additional Details

The Belden M9A358T-BLK cable is constructed with high-quality materials to ensure optimal performance and longevity. The shielded design utilizes foil or braid shielding to minimize interference and maintain signal integrity, even in noisy environments. The stranded copper conductors provide excellent flexibility and conductivity, ensuring reliable data transmission over long distances. The black jacket is made of durable material that protects the cable from abrasion, chemicals, and other environmental factors.

This cable is ideal for applications where high-speed data transmission and reliable performance are critical. Its shielded construction and robust design make it suitable for use in demanding environments, such as data centers, industrial facilities, and healthcare facilities. The modular design allows for easy installation and maintenance, reducing downtime and improving overall network efficiency. The M9A358T-BLK is a reliable and cost-effective solution for high-performance network connectivity.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess