EN
  • EN
  • DE

HM00-A9823LFTR

Part No HM00-A9823LFTR
Manufacturer Bi technologies
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1125643-HM00-A9823LFTR
Categories Custom Parts
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM00-A9823LFTR CAD Model

Description

The HM00-A9823LFTR is a precision potentiometer manufactured by BI Technologies. This component is designed for accurate and reliable voltage division in various electronic circuits.

Applications

  • Industrial control systems: Used for precise adjustment of parameters in automated machinery and process control equipment.
  • Audio equipment: Volume controls, tone controls, and equalization circuits.
  • Medical devices: Calibration and adjustment of settings in diagnostic and therapeutic equipment.
  • Test and measurement instruments: Used for setting voltage levels, current levels, and other parameters in oscilloscopes, multimeters, and signal generators.
  • Robotics: Position feedback and control in robotic arms and automated systems.

Features

  • High linearity: Ensures accurate and proportional voltage division across the entire range of rotation.
  • Low noise: Minimizes unwanted signal interference for precise control.
  • Long rotational life: Designed for durable and consistent performance over many cycles.
  • Sealed construction: Protects against dust, moisture, and other environmental contaminants.
  • Surface mount technology (SMT): Facilitates automated assembly and high-density packaging.

Benefits

  • Precise control: Allows for fine-tuning of parameters in sensitive applications.
  • Reliable performance: Provides consistent and dependable operation over its lifespan.
  • Easy integration: SMT compatibility simplifies assembly and reduces manufacturing costs.
  • Robust design: Withstands harsh environmental conditions.
  • Improved accuracy: Minimizes errors in voltage division and signal control.

The 'LFTR' suffix typically indicates that the component is lead-free and tape-and-reel packaged. Datasheets for the HM00-A9823LFTR will specify key electrical characteristics such as resistance value, tolerance, power rating, and temperature coefficient. The mechanical dimensions, rotational torque, and end resistance are also important specifications to consider during design. Careful selection of a potentiometer with appropriate specifications ensures optimal performance and longevity in the target application. The specific resistance value is not clearly evident from the part number, so consulting the official datasheet is essential to determining the suitable range for specific needs.

You May Also Be Interested in

Nichicon
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Hitachi, Ltd
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
TE Connectivity
Need more? Email Us
Hanrun
Lowest to $0.8712
Panjit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess