EN
  • EN
  • DE

LPR3-1250-2000F-G850

Part No LPR3-1250-2000F-G850
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description GREEN/520NM / Light Pipe Single Green Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series LPR3
Package Tray
Color Green
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Flat Top
Lens Size 2.90mm
Base Product Number LPR3
Standard Package 100
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1339407-LPR3-1250-2000F-G850
Ultra Librarian 3D Model Ultra Librarian LPR3-1250-2000F-G850 CAD Model

Description

The LPR3 series from Bivar Inc. is a rigid type light pipe that comes in green color and round with flat top lens style.

  • Color: Green
  • Lens Style: Round with Flat Top
  • Mounting Type: Board Mount, Press Fit, Right Angle
  • Lens Size: 2.90mm
  • Packaging: Tray
  • Standard Package: 100
  • Configuration: Single
  • Series: LPR3
  • ECCN: EAR99
  • MSL: 4 (72 Hours)
  • HTSUS: 3926.90.9985
  • Category: Optoelectronics, Light Pipes

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess