EN
  • EN
  • DE

RLP1-200-800

Part No RLP1-200-800
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description RIGHT ANGLE LIGHT PIPE, 2.8MM / Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series RLP1
Package Bag
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Snap-In, Right Angle
Lens Style Round with Flat Top
Lens Size 2.8mm
Base Product Number RLP1
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1351724-RLP1-200-800
Ultra Librarian 3D Model Ultra Librarian RLP1-200-800 CAD Model

Description

The RLP1 series from Bivar Inc. is a type of rigid light pipe that is designed for board mount, snap-in, and right angle mounting.

  • Mounting: Board Mount, Snap-In, Right Angle
  • Lens Style: Round with Flat Top
  • Lens Size: 2.8mm
  • Color: Clear
  • Package: Bag
  • Standard Package: 100
  • MSL Level: 1 (Unlimited)
  • HTSUS: 3926.90.9985
  • Base Product Number: RLP1

You May Also Be Interested in

Lumex Opto/Components Inc.
LIGHT PIPE 2.8MM SGL RA POS SMD / LED Light Pipe Rectangular Right Angle Clear Rigid Bulk
Need more? Email Us
Rohm Semiconductor
LED GREEN DIFFUSED 0603 SMD / Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Lowest to $0.0772
Rohm Semiconductor
LED Uni-Color Yellow Green 570nm Chip LED 2-Pin SMD T/R
Need more? Email Us
Visual Communications Company - VCC
LENS GREEN FRESNEL RING SNAP IN / Lens Cap Green Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Rohm Semiconductor
Led, Red, 100Mcd, 630Nm Rohs Compliant: Yes
Lowest to $0.0895
Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961
Rohm Semiconductor
LED Uni-Color Red 2-Pin T-1 T/R
Need more? Email Us
Rohm Semiconductor
EXCELED SERIES CHIP LED: ROHM'S / Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Lowest to $0.0573
Rohm Semiconductor
Led, 0805, Red, 2.5MCD, 620NM
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess