EN
  • EN
  • DE

S-850

Part No S-850
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE ANTISTAT 8.5X.078 BLK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series STAT-O-GIDE™
Package Box
Product Status Obsolete
Accessory Type Nylon, Snap-In Mount, 8.500" (215.90mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314252-S-850
Ultra Librarian 3D Model Ultra Librarian S-850 CAD Model

Description

The STAT-O-GIDE™ card guide is a nylon accessory designed for use with 1/16" (1.6mm) thick PC boards. It is manufactured by Bivar Inc. and is part of the card guide series.

  • Material: Nylon
  • PC Board Thickness: 1/16" (1.6mm)
  • Packaging: Box (1,000 pieces)
  • Status: Obsolete

You May Also Be Interested in

Bivar Inc.
CARD GUIDE SNAP-IN 4"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE FR 11X0.078" RUST
Lowest to $5.5556
Bivar Inc.
CARD GUIDE COND INSERT 10" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 4" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 3.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 7.5" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 7.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 3"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 11" NAT NYL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess