EN
  • EN
  • DE

SDC-1000-CI

Part No SDC-1000-CI
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE COND INSERT 10" NAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series COMP-O-GIDE™
Package Box
Product Status Active
Accessory Type Nylon, Snap-In Mount, 10.000" (250.40mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Base Product Number SDC-1000
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314302-SDC-1000-CI
Ultra Librarian 3D Model Ultra Librarian SDC-1000-CI CAD Model

Description

The COMP-O-GIDE™ SDC-1000-CI is a nylon card guide manufactured by Bivar Inc. Bivar Inc. manufactures this.

  • Series: COMP-O-GIDE™
  • Material: Nylon
  • Mounting Type: Snap-in
  • PC Board Thickness: 1/16 inch (1.6mm)
  • Length: 10.000 inches (250.40mm)
  • Package Quantity: 100 pieces
  • Status: Active

You May Also Be Interested in

Bivar Inc.
CARD GUIDE PRESS-IN BLACK 7.0"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 3.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 6"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 6.5"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 4" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 7.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 7"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 7.5" NAT
Need more? Email Us
Vector Electronics
CASSETTE 3UX220 X 42HP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess