EN
  • EN
  • DE

ERHB5H1LGC562MFE5U

Part No ERHB5H1LGC562MFE5U
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 5600UF 20% 575V SCREW / 5600 µF 575 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series RHB
Package Bulk
Capacitance 5600 µF
Tolerance ±20%
Voltage - Rated 575 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -25°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 12.7 A @ 120 Hz
Ripple Current @ High Frequency 17.78 A @ 3 kHz
Lead Spacing 1.240" (31.50mm)
Size / Dimension 3.504" Dia (89.00mm)
Height - Seated (Max) 5.866" (149.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0085
Win Source Part Number 1337473-ERHB5H1LGC562MFE5U
Ultra Librarian 3D Model Ultra Librarian ERHB5H1LGC562MFE5U CAD Model

Description

The United Chemi-Con RHB series aluminum electrolytic capacitor is a high-capacity, polarized capacitor designed for use in general purpose applications.

  • Capacitance: 5600 µF
  • Voltage - Rated: 575 V
  • ESR (Equivalent Series Resistance): Not Specified
  • Polarization: Polarized
  • Package / Case: Radial, Can - Screw Terminals
  • Mounting Type: Chassis Mount
  • Size / Dimension: 3.504" (89.00mm)
  • Height - Seated (Max): 5.866" (149.00mm)
  • Lifetime @ Temp.: 2000 Hrs @ 85°C
  • Operating Temperature: -25°C ~ 85°C
  • Standard Package: 10
  • Applications: General Purpose

You May Also Be Interested in

EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess