EN
  • EN
  • DE

M8340108M1212BG

Part No M8340108M1212BG
Manufacturer International Resistive
Catalog OEM Parts (M - N)
Description TT Electronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041522-M8340108M1212BG
Categories OEM Parts(M-N)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M8340108M1212BG CAD Model

Description

The M8340108M1212BG is a precision thin film resistor network manufactured by International Resistive Company (IRC). This resistor network is designed for applications requiring high stability, tight tolerance, and excellent temperature coefficient of resistance (TCR) performance.

Applications:

  • Precision voltage dividers
  • Instrumentation amplifiers
  • Bridge circuits
  • Medical equipment
  • High-accuracy measurement devices
  • Aerospace and defense applications

Features:

  • Thin film construction: Provides superior stability and reliability.
  • Tight tolerance: Offers precise resistance values, minimizing errors in critical circuits.
  • Low TCR: Ensures minimal resistance change over a wide temperature range.
  • High stability: Maintains resistance values over long periods of operation.
  • Compact package: Saves board space.

Benefits:

  • Improved circuit accuracy: Reduces errors in sensitive analog circuits.
  • Enhanced system performance: Provides stable and reliable operation in demanding environments.
  • Reduced component count: Simplifies circuit design and reduces manufacturing costs.
  • Increased system reliability: Ensures long-term performance and minimizes downtime.
  • Precise and stable voltage division: Ideal for feedback and control circuits.

Additional Details:

The M8340108M1212BG typically consists of multiple thin film resistors integrated into a single package. These resistors are laser-trimmed to achieve the specified resistance values and tolerances. The network configuration is designed to provide specific ratios or voltage division capabilities. Specific electrical characteristics, such as resistance range, tolerance, TCR value, power rating, and voltage rating, are typically available in the manufacturer's datasheet. Package type is usually a SIP or DIP, but this may vary. The resistor material is usually a thin film alloy such as NiCr or TaN.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess