EN
  • EN
  • DE

SLM-140

Part No SLM-140
Manufacturer Bivar Inc.
Catalog LEDs - Spacers, Standoffs
Description LED MT SR VERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Spacers, Standoffs
Mfr Bivar Inc.
Series SLM
Package Bag
Product Status Active
Color Black
Length 0.140" (3.56mm)
LED T1, T1 3/4
Material Nylon
Base Product Number SLM-140
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1238022-SLM-140
Ultra Librarian 3D Model Ultra Librarian SLM-140 CAD Model

Description

The SLM-140 is a black nylon spacer/standoff designed for use in optoelectronic applications and manufactured by Bivar Inc.

  • Length: 0.140" (3.56mm)
  • Package Quantity: 100 pieces
  • Series: SLM
  • LED Compatibility: T1 and T1 3/4 LEDs
  • Material: Nylon
  • Application: Optoelectronics

You May Also Be Interested in

Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER 2-3 LEAD LEDS PVC BLK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Keystone Electronics
LED HOLDER T1 NYLON NATURAL
Need more? Email Us
Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess