EN
  • EN
  • DE

SM0605BC-Y/G

Part No SM0605BC-Y/G
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN/YELLOW CLEAR 0605 SMD / Green, Yellow 574nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0605 (1613 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Green, Yellow
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 60mcd Green, 180mcd Yellow
Lens Style Rectangle with Flat Top
Lens Size 1.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 2.1V Yellow
Current - Test 20mA Green, 20mA Yellow
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 574nm Green, 590nm Yellow
Wavelength - Peak 592nm Green, 572nm Yellow
Package / Case 0605 (1613 Metric)
Supplier Device Package 0605
Dimension 1.60mm L x 1.50mm W
Height (Max) 0.85mm
Base Product Number SM0605
Other Names 492-2276-2,492-2276-1,492-2276-6
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242334-SM0605BC-Y/G
Ultra Librarian 3D Model Ultra Librarian SM0605BC-Y/G CAD Model

Description

The 1242334-SM0605BC-Y/G is a green and yellow LED indication discrete component from Bivar Inc.

  • Viewing Angle: 120 degrees
  • Lens Color: Colorless with clear transparency
  • Millicandela rating: 60mcd for green and 180mcd for yellow
  • Voltage: 2.2V for green and 2.1V for yellow
  • Wavelength Dominant: 574nm for green and 590nm for yellow
  • Package: Tape and Reel
  • Standard Package: 4,000
  • Configuration: Independent
  • Mounting: SMD (SMT)
  • Dimension: 1.60mm L x 1.50mm W
  • Lens Style: Rectangle with a flat top
  • ECCN: EAR99
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess