EN
  • EN
  • DE

SM1210RGY

Part No SM1210RGY
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED/YLW CLEAR 1210 SMD / Green, Red, Yellow LED Indication - Discrete 2.1V Green, 1.9V Red, 2.1V Yellow 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Green, Red, Yellow
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 15mcd Green, 16mcd Red, 10mcd Yellow
Lens Style Rectangle with Flat Top
Lens Size 2.70mm x 2.00mm
Voltage - Forward (Vf) (Typ) 2.1V Green, 1.9V Red, 2.1V Yellow
Current - Test 20mA Green, 20mA Red, 20mA Yellow
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Peak 568nm Green, 635nm Red, 585nm Yellow
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 3.20mm L x 2.70mm W
Height (Max) 1.10mm
Base Product Number SM1210
Other Names 492-1933-6,492-1156-2,SM1210RGY,492-1156-2,492-1933-2,492-1933-1
Standard Package 3,000
MSL Level 4 (72 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242339-SM1210RGY
Ultra Librarian 3D Model Ultra Librarian SM1210RGY CAD Model

Description

The SM1210RGY is an LED indication - discrete component from Bivar Inc.

  • Colors: Green, Red, and Yellow
  • Viewing Angle: 140°
  • Package: Tape & reel
  • Standard Package: 3,000 units
  • Voltage Forward (Vf) (Typ): 2.1V for green and yellow and 1.9V for red
  • Current Test: 20mA for all colors
  • Millicandela Rating: 15mcd for green, 16mcd for red, and 10mcd for yellow
  • Wavelength - Peak: 568nm for green, 635nm for red, and 585nm for yellow
  • Package/Case: 1210 (3225 Metric)
  • Supplier Device Package: 1210
  • Dimension: 3.20mm L x 2.70mm W
  • Lens Style: Rectangle with flat top
  • Lens Size: 2.70mm x 2.00mm
  • MSL Level: 4 (72 Hours)
  • REACH status: REACH affected
  • HTSUS: 8541.41.0000
  • Other names: 492-1933-6, 492-1156-2, SM1210RGY, 492-1156-2, 492-1933-2, and 492-1933-1

You May Also Be Interested in

Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess