EN
  • EN
  • DE

ADM561JRZ-REEL

Part No ADM561JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Ultralow Power +3.3 V, RS-232 Notebook PC Serial Port Drivers/Receivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 116Kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1140838-ADM561JRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM561
Introduction Date July 01, 1994
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM561JRZ-REEL CAD Model

Description

Product Overview: ADM561JRZ-REEL from Analog Devices Inc.

The ADM561JRZ-REEL is a high-performance, low-power RS-232 line driver/receiver designed to meet the stringent requirements of the EIA-232-E and V.28 specifications, while being tailored to operate over a single 5V power supply. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this integrated circuit is ideal for a wide range of applications that require reliable serial communication.

Key Features

  • Single 5V Power Supply: The ADM561JRZ-REEL operates on a single 5V power supply, making it suitable for many applications where power efficiency is crucial.
  • Low Power Consumption: With its low power consumption, this device is perfect for portable and power-sensitive applications.
  • High Data Rate: Capable of supporting data rates up to 120 kbps, the ADM561JRZ-REEL is designed to handle high-speed serial data communication with ease.
  • ESD Protection: It includes built-in electrostatic discharge (ESD) protection circuits, which enhance the robustness and reliability of the device in harsh environments.
  • Small Footprint: Available in a compact package, the ADM561JRZ-REEL is designed for space-constrained applications.

Applications

The ADM561JRZ-REEL is versatile and can be used in various applications such as:

  • Data communication in industrial and telecommunications systems.
  • Interface for data acquisition systems, point of sale terminals, and instrumentation.
  • Portable computing devices where power efficiency is critical.
  • Peripheral connectivity for computers and networking equipment.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM561JRZ-REEL is no exception. It is designed to meet the high standards of reliability and performance that customers expect from Analog Devices. This product is available in a reel packaging format, facilitating efficient handling and manufacturing processes.

Ordering Information

The ADM561JRZ-REEL is available for order now. For more detailed specifications, application notes, and ordering information, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess